ETSI - PRETS 300 374-3

Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 87
scope:

This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 1 (CS1) according to ETS 300 374-1 [1].

ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4] are used as the basis for the test methodology.

Document History

December 1, 1997
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
A description is not available for this item.
August 1, 1997
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF)...
January 1, 1996
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF)...
January 1, 1995
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1) Core Intelligent Network Application Protocol (INAP) Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF)...
PRETS 300 374-3
January 1, 1995
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF)...
Advertisement