ETSI - ETS 300 374-3
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 87 |
scope:
This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 1 (CS1) according to ETS 300 374-1 [1].
ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4] are used as the basis for the test methodology.
Document History