FORD ESB-M1C161-B

GREASE, SYNTHETIC - HIGH TEMPERATURE

inactive
Buy Now
Organization: FORD
Publication Date: 9 October 1985
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and necessary rust and oxidation inhibitors. The lubricant operating temperatures range from -25 to 175° C.

Document History

October 10, 2008
GREASE, SYNTHETIC - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and necessary rust...
March 16, 2004
GREASE, SYNTHETIC - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and...
FORD ESB-M1C161-B
October 9, 1985
GREASE, SYNTHETIC - HIGH TEMPERATURE
1. SCOPE The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and...

References

Advertisement