FORD ESB-M1C161-B
GREASE, SYNTHETIC - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 16 March 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and necessary rust and oxidation inhibitors. The lubricant operating temperatures range from -25 to 175 °C.
Document History
October 10, 2008
GREASE, SYNTHETIC - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and necessary rust...
FORD ESB-M1C161-B
March 16, 2004
GREASE, SYNTHETIC - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and...
October 9, 1985
GREASE, SYNTHETIC - HIGH TEMPERATURE
1. SCOPE The material defined by this specification is a high temperature synthetic lubricant containing highly complex ashless organic thickeners with carefully selected lubricating oils and...