IEEE C50.14

Requirements for Combustion Gas Turbine Driven Cylindrical Rotor Synchronous Generators

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1977
Status: inactive
Page Count: 18
scope:

The requirements in this standard apply to 60 Hz open-ventilated air-cooled cylindrical rotor synchronous generators rated 10,000 kVA and above.

All requirements and deÞnitions, except as speciÞcally covered in this standard, shall be in accordance with ANSI C50.10-1977 and C50.13-1977.

Document History

IEEE C50.14
January 1, 1977
Requirements for Combustion Gas Turbine Driven Cylindrical Rotor Synchronous Generators
The requirements in this standard apply to 60 Hz open-ventilated air-cooled cylindrical rotor synchronous generators rated 10,000 kVA and above. All requirements and deÞnitions, except as...

References

Advertisement