IEEE C50.13

Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 27 March 2014
Status: active
Page Count: 63
scope:

The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines.

The drive may be direct or through a gearbox or other device that permits different speeds for the turbine and the generator. The generators covered by this standard are to have rated outputs of 10 MVA and above. Cylindrical-rotor, two-pole and four-pole generators below this rating are generally covered by NEMA MG 1 [B19].1

Purpose

The purpose of this standard is to establish a base set of accepted requirements for 50 Hz and 60 Hz cylindrical-rotor electrical generators above 10 MVA driven by steam turbines or combustion turbines that can be used in the specification of a new generator. It is also intended that the standard provides guidance

1The numbers in brackets correspond to those of the bibliography in Annex A.

Document History

IEEE C50.13
March 27, 2014
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
January 1, 1989
Rotating Electrical Machinery - Cylindrical- Rotor Synchronous Generators
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
June 17, 1977
REQUIREMENTS FOR CYLINDRICAL-ROTOR SYNCHRONOUS GENERATORS
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
July 29, 1965
Cylindrical Rotor Synchronous Generators
The requirements for synchronous machines are covered by four American Standards as follows: American Standard General Requirements for Synchronous Machines, C50.10-1965 American Standard...

References

Advertisement