IEEE - C50.13

Rotating Electrical Machinery - Cylindrical- Rotor Synchronous Generators

inactive
Organization: IEEE
Publication Date: 1 January 1989
Status: inactive
Page Count: 16
scope:

The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977.

All requirements and definitions, except as specifically covered in this standard, shall be in accordance with ANSI C50.10-1977.

Document History

March 27, 2014
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
C50.13
January 1, 1989
Rotating Electrical Machinery - Cylindrical- Rotor Synchronous Generators
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
June 17, 1977
REQUIREMENTS FOR CYLINDRICAL-ROTOR SYNCHRONOUS GENERATORS
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
July 29, 1965
Cylindrical Rotor Synchronous Generators
The requirements for synchronous machines are covered by four American Standards as follows: American Standard General Requirements for Synchronous Machines, C50.10-1965 American Standard...
Advertisement