IEEE - ANSI C50.13
REQUIREMENTS FOR CYLINDRICAL-ROTOR SYNCHRONOUS GENERATORS
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 17 June 1977 |
| Status: | inactive |
| Page Count: | 16 |
scope:
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977.
All requirements and definitions, except as specifically covered in this
Document History
March 27, 2014
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines.
The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
January 1, 1989
Rotating Electrical Machinery - Cylindrical- Rotor Synchronous Generators
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977.
All requirements and definitions, except as specifically...
ANSI C50.13
June 17, 1977
REQUIREMENTS FOR CYLINDRICAL-ROTOR SYNCHRONOUS GENERATORS
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
July 29, 1965
Cylindrical Rotor Synchronous Generators
The requirements for synchronous machines are covered by four American Standards as follows:
American Standard General Requirements for Synchronous Machines, C50.10-1965
American Standard...