IEEE - ANSI C50.13

Cylindrical Rotor Synchronous Generators

inactive
Buy Now
Organization: IEEE
Publication Date: 29 July 1965
Status: inactive
Page Count: 13
scope:

The requirements for synchronous machines are covered by four American Standards as follows:

American Standard General Requirements for Synchronous Machines, C50.10-1965

American Standard Requirements for Synchronous Motors, C50.11-1965

American Standard Requirements for Salient Pole Synchronous Generators and Condensers, C50.12-1965

American Standard Requirements for Cylindrical Rotor Synchronous Generators, C50.13-1965

The requirements in this standard apply to 60-cycle cylindrical rotor synchronous generators.

All requirements and definitions, except as specifically covered in this standard, shall be in accordance with American Standard C50.10-1965.

Document History

March 27, 2014
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
September 22, 2005
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
The requirements in this standard apply to all 50 Hz and 60 Hz, two-pole and four-pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive...
January 1, 1989
Rotating Electrical Machinery - Cylindrical- Rotor Synchronous Generators
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
June 17, 1977
REQUIREMENTS FOR CYLINDRICAL-ROTOR SYNCHRONOUS GENERATORS
The requirements in this standard apply to 60-hertz cylindrical-rotor synchronous generators, except those covered in ANSI C50.14-1977. All requirements and definitions, except as specifically...
ANSI C50.13
July 29, 1965
Cylindrical Rotor Synchronous Generators
The requirements for synchronous machines are covered by four American Standards as follows: American Standard General Requirements for Synchronous Machines, C50.10-1965 American Standard...
Advertisement