FORD ESF-M2L25-A2
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 C
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 16 April 1992 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE:
The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
Document History
June 20, 2014
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
June 27, 2003
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
FORD ESF-M2L25-A2
April 16, 1992
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 C
1. SCOPE: The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.