FORD ESF-M2L25-A2

COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 °C ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 27 June 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.

Document History

June 20, 2014
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
FORD ESF-M2L25-A2
June 27, 2003
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
April 16, 1992
COPPER WIRE, SOFT ROUND, POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, 155 C
1. SCOPE: The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.

References

Advertisement