DLA - SMD-5962-93170
MICROCIRCUIT, DIGITAL, CMOS, 8-16 BIT PARALLEL INTERFACE/TIMER MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 September 1993 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 68230-8 8-16 Bit Parallel Interface/Timer 02 68230-10 8-16 Bit Parallel Interface/Timer
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T48 or 48 Dual in line CDIP2-T48 Y CQCC1-N52 52 Square Leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range with respect to GND (VCC) . . . . . . . −0.3 V dc to +7.0 V dc Storage temperature range . . . . . . . . . . . . . . . . . −55°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . 1.0 W Lead temperature (soldering, 5 seconds). . . . . . . . . . . +270°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . +170°C Thermal resistance, junction-to-case (θJC): . . . . . . . . See MIL-STD-1835
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . 4.75 V dc minimum to 5.25 V dc maximum High level input voltage range (VIH): All inputs . . . . . . . . . . . . . . . . . . . . . . . . 2.0 V dc to 5.25 V dc Low level input voltage range (VIL): All inputs . . . . . . . . . . . . . . . . . . . . . . . . GND −0.3 V dc to 0.8 V dc Minimum high level output voltage (VOH) . . . . . . . . . . 2.4 V dc Maximum low level output voltage (VOL) . . . . . . . . . . . 0.5 V dc Case operating temperature range (TC) . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History