NEMA - ANSI C12.9

Test Switches for Transformer-Rated Meters

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2005
Status: inactive
Page Count: 19
scope:

The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2 optical ports. NEMA Smart Meter Package also establishes performance criteria for thermal demand meters, mechanical demand registers and phase shifting devices used in metering. Test methods for transformer-rated meters and self contained "A" base watt hour meter are included in this package as well as a watt hour safety standard. This package contains all parts of NEMA ANSI C12 and NEMA SG-AMI 1.

Document History

January 1, 2014
Test Switches and Plugs for Transformer-Rated Meters
This standard is intended to encompass the dimensions and functions of meter test switches used with transformer-rated watthour meters in conjunction with instrument transformers and test plugs used...
January 1, 2014
Test Switches and Plugs for Transformer-Rated Meters
This Standard is intended to encompass the dimensions and functions of meter test switches used with transformer-rated watthour meters in conjunction with instrument transformers and test plugs used...
ANSI C12.9
January 1, 2005
Test Switches for Transformer-Rated Meters
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 1993
Test Switches for Transformer-Rated Meters
A description is not available for this item.

References

Advertisement