NEMA - ANSI C12.9

Test Switches for Transformer-Rated Meters

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1993
Status: inactive
Page Count: 15

Document History

January 1, 2014
Test Switches and Plugs for Transformer-Rated Meters
This standard is intended to encompass the dimensions and functions of meter test switches used with transformer-rated watthour meters in conjunction with instrument transformers and test plugs used...
January 1, 2014
Test Switches and Plugs for Transformer-Rated Meters
This Standard is intended to encompass the dimensions and functions of meter test switches used with transformer-rated watthour meters in conjunction with instrument transformers and test plugs used...
January 1, 2005
Test Switches for Transformer-Rated Meters
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
ANSI C12.9
January 1, 1993
Test Switches for Transformer-Rated Meters
A description is not available for this item.
Advertisement