GMNA - GMP.TES.028

Thermoplastic Elastomer - Styrenic Block Copolymer, Shore A47, Exterior

inactive
Buy Now
Organization: GMNA
Publication Date: 1 August 2005
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butylene/styrene) rubber for exterior applications.

Typical Application.

Typical applications include the following: cowl vent grille lace. Continuous operating temperature range: -40° to 100°C.

Document History

February 1, 2011
Thermoplastic Elastomer – Styrenic Block Copolymer, Shore A47, Exterior
This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butylene/styrene) rubber for exterior applications....
GMP.TES.028
August 1, 2005
Thermoplastic Elastomer - Styrenic Block Copolymer, Shore A47, Exterior
This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butylene/styrene) rubber for exterior applications....
December 1, 2004
Thermoplastic Elastomer - Styrenic Block Copolymer, Shore A47, Exterior
This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butadiene/styrene) rubber for exterior applications....

References

Advertisement