GMNA - GMP.TES.028
Thermoplastic Elastomer - Styrenic Block Copolymer, Shore A47, Exterior
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a black, UV stabilized
thermoplastic elastomer
consisting of polypropylene and SEBS
(styrene/ethylene/bu
Typical Application.
Typical applications include the following: cowl vent grille lace. Continuous operating temperature range: -40°C to 100°C.
Document History
February 1, 2011
Thermoplastic Elastomer – Styrenic Block Copolymer, Shore A47, Exterior
This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butylene/styrene) rubber for exterior applications....
August 1, 2005
Thermoplastic Elastomer - Styrenic Block Copolymer, Shore A47, Exterior
This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butylene/styrene) rubber for exterior applications....
GMP.TES.028
December 1, 2004
Thermoplastic Elastomer - Styrenic Block Copolymer, Shore A47, Exterior
This specification covers the properties of a black, UV stabilized thermoplastic elastomer consisting of polypropylene and SEBS (styrene/ethylene/butadiene/styrene) rubber for exterior applications....