ETSI - EN 301 815-4

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User

inactive
Organization: ETSI
Publication Date: 1 April 2002
Status: inactive
Page Count: 20
scope:

The present document specifies the user Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [6]) of implementations conforming to the standards for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol specification for support of Quality of Service Class and parameters indication at call/connection establishment defined in EN 301 815-1 [1].

A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of the TB reference point or coincident SB and TB reference point of implementations conforming to EN 301 815-1 [1].

Document History

October 1, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
A description is not available for this item.
August 1, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
The present document specifies the user Abstract Test Suite (ATS) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [6]) of...
EN 301 815-4
April 1, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
The present document specifies the user Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [6]) of implementations...

References

Advertisement