ETSI - EN 301 815-4
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for the User
| Organization: | ETSI |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document specifies the user Abstract Test Suite (ATS) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [6]) of implementations conforming to the standards for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol specification for support of Quality of Service Class and parameters indication at call/connection establishment defined in EN 301 815-1 [1].
A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of the T B reference point or coincident S B and T B reference point of implementations conforming to EN 301 815-1 [1]
Document History