ETSI - PRETS 300 789
Radio Equipment and Systems (RES); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This ETS specifies the measurements to be made to test the radio equipment of the Avionic Termination of the Terrestrial Flight Telecommunications System (TFTS), operating in the frequency bands 1 670 to 1 675 MHz (receive) and 1 800 to 1 805 MHz (transmit), to ETSI standard ETS 300 326 [1].
Document History
March 1, 1998
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
A description is not available for this item.
December 1, 1997
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
The present document specifies the measurements to be made to test the radio characteristics of the Avionic Termination (AT) of the Terrestrial Flight Telecommunications System (TFTS), operating in...
PRETS 300 789
January 1, 1996
Radio Equipment and Systems (RES); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
This ETS specifies the measurements to be made to test the radio equipment of the Avionic Termination of the Terrestrial Flight Telecommunications System (TFTS), operating in the frequency bands 1...