ETSI - EN 300 789

Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification

inactive
Organization: ETSI
Publication Date: 1 December 1997
Status: inactive
Page Count: 25
scope:

The present document specifies the measurements to be made to test the radio characteristics of the Avionic Termination (AT) of the Terrestrial Flight Telecommunications System (TFTS), operating in the frequency bands 1 670 MHz to 1 675 MHz (receive) and 1 800 MHz to 1 805 MHz (transmit), and designed according to ETS 300 326 -2 [1]. The present document does not constitute a full Conformance Testing Specification for the TFTS AT.

Document History

March 1, 1998
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
A description is not available for this item.
EN 300 789
December 1, 1997
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
The present document specifies the measurements to be made to test the radio characteristics of the Avionic Termination (AT) of the Terrestrial Flight Telecommunications System (TFTS), operating in...
January 1, 1996
Radio Equipment and Systems (RES); Terrestrial Flight Telecommunications System (TFTS); Avionic Termination Radio Testing Specification
This ETS specifies the measurements to be made to test the radio equipment of the Avionic Termination of the Terrestrial Flight Telecommunications System (TFTS), operating in the frequency bands 1...

References

Advertisement