FORD - WSF-M99L17-A4

LAMINATE, COMPOSITE SUBSTRATE, UNCLAD, POLYESTER GLASS, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 24 July 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The materials defined by these specifications are epoxy/glass or epoxy/paper, unclad laminates which are flame resistant and capable of being additively copper plated.

Document History

WSF-M99L17-A4
July 24, 2003
LAMINATE, COMPOSITE SUBSTRATE, UNCLAD, POLYESTER GLASS, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are epoxy/glass or epoxy/paper, unclad laminates which are flame resistant and capable of being additively copper plated.
February 11, 1993
LAMINATE, COMPOSITE SUBSTRATE, UNCLAD, POLYESTER GLASS, SELF- EXTINGUISHING
1. SCOPE The materials defined by these specifications are epoxy/glass or epoxy/ paper, unclad laminates which are flame resistant and capable of being additively copper plated.

References

Advertisement