ASTM B782
Standard Specification for Iron Graphite Sintered Bearings (Oil-Impregnated)
| Organization: | ASTM |
| Publication Date: | 15 July 1994 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
1. Scope
1.1 This specification covers iron-base sintered metal powder, oil-impregnated bearings. There are two grades, depending on the level of combined carbon (see Table 1):
1.1.1 Grade 1, Iron Graphite--low combined carbon, and
1.1.2 Grade 2, Iron Graphite--high combined carbon.
1.2 The values stated in inch-pound units are the standard. The metric equivalents of inch-pound units may be approximate.
NOTE 1--Definitions of powder metallurgy terms can be found in Definitions B 243. Additional useful information is available in the Related Material section of Vol 02.05 of the Annual Book of ASTM Standards.
NOTE 2--Information on design, permissible loads, dimensional tolerances, and recommended press fits and running clearances are provided in Appendix X1.
Document History