ASTM B782

STANDARD SPECIFICATION FOR IRON GRAPHITE SINTERED BEARINGS (OIL-IMPREGNATED)

inactive
Buy Now
Organization: ASTM
Publication Date: 29 January 1988
Status: inactive
Page Count: 4
ICS Code (Plain bearings): 21.100.10

Document History

October 10, 2000
Standard Specification for Iron Graphite Sintered Bearings (Oil-Impregnated)
1. Scope 1.1 This specification covers iron-base sintered metal powder, oil-impregnated bearings. There are two grades, depending on the level of combined carbon (see Table 1): 1.1.1 Grade 1, Iron...
July 15, 1994
Standard Specification for Iron Graphite Sintered Bearings (Oil-Impregnated)
1. Scope 1.1 This specification covers iron-base sintered metal powder, oil-impregnated bearings. There are two grades, depending on the level of combined carbon (see Table 1): 1.1.1 Grade 1, Iron...
ASTM B782
January 29, 1988
STANDARD SPECIFICATION FOR IRON GRAPHITE SINTERED BEARINGS (OIL-IMPREGNATED)
A description is not available for this item.
Advertisement