DLA - SMD-5962-97537

MICROCIRCUIT, LINEAR, SELF CALIBRATING PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 April 1997
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash ( -) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC4502 Self calibrating, rail to rail, dual, operating amplifier 02 TLC4502A Self calibrating, rail to rail, dual, operating amplifier with enhanced VIO

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (+VDD)................................. 7 V 2/ Differential input voltage, (VID)..................... ±7 V 3/ Input voltage range, (VIN) (any input)................ −0.3 V to +VDD2/ Input current, (IIN) (each input)..................... ±5 mA Output current (IOUT) (each output)................... ±100 mA Total current into +VDD............................... ±100 mA Total current out Of −VDD/GND......................... ±100 mA Duration of short-circuit current at +25°C............ Unlimited 4/ Continuous total power dissipation (PD): Case H .............................................. 700 mW 5/ Case P .............................................. 1050 mW 5/ Case 2 .............................................. 1375 mW 5/ Storage temperature range............................. −65°C to +150°C Thermal resistance, junction-to-case (ΘJC)............ See MIL-STD-1835

Supply voltage (+VDD)................................. 4 V to 6 V Input voltage range (VIN)............................. −VDD to +VDD −2.3 V Common mode input voltage range (VIC)................. −VDD to +VDD −2.3 V Operating free-air temperature range (TA)............. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 19, 2019
MICROCIRCUIT, LINEAR, SELF CALIBRATING PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 21, 2014
MICROCIRCUIT, LINEAR, SELF CALIBRATING PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2007
MICROCIRCUIT, LINEAR, SELF CALIBRATING PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 22, 2002
MICROCIRCUIT, LINEAR, SELF CALIBRATING PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-97537
April 29, 1997
MICROCIRCUIT, LINEAR, SELF CALIBRATING PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement