IEC 61969-2

Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 2: Sectional Specification - Coordination Dimensions for Cases and Cabinets

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2000
Status: inactive
Page Count: 28
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Scope and object

This part of IEC 61969 applies to all fields of mechanical, electromechanical and electronics installations in the outdoor environment. This sectional specification is applicable for the development of detail specifications for cases and cabinets exposed to the outdoor environment on non-weather-protected locations.

It specifies the internal and external coordination dimensions and pitches for outdoor enclosures consisting of cases and cabinets.

The internal and external coordination dimensions are derived from IEC 60917-2. The internal dimensions will both meet the mounting dimensions of subracks in accordance with IEC 60917-2-2 and IEC 60297-3. The external dimensions, compared to IEC 60917-2, are partly increased in order to meet the design requirements of the outdoor climatic conditions.

The purpose of this standard is to ensure compatibility of outdoor enclosures concerning the external and internal interface dimensions.

Document History

November 1, 2011
Mechanical structures for electronic equipment – Outdoor enclosures – Part 2: Coordination dimensions
This part of IEC 61969 applies to the design of enclosures for outdoor applications for stationary use at non-weatherprotected locations as defined in IEC 61969-1 Ed.2.0. The internal and external...
IEC 61969-2
January 1, 2000
Mechanical Structures for Electronic Equipment - Outdoor Enclosures - Part 2: Sectional Specification - Coordination Dimensions for Cases and Cabinets
Scope and object This part of IEC 61969 applies to all fields of mechanical, electromechanical and electronics installations in the outdoor environment. This sectional specification is applicable...

References

Advertisement