DLA - SMD-5962-87681 REV B

MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 May 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1825 High speed PWM controller

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC)- - - - - - - - - - - - - - - - 30 V dc DC output current, source or sink - - - - - - - - - 0.5 A Pulse output current, source or sink (0.5 µs) - - - 2.0 A Analog input voltage: NONINVERTING, INVERTING, and RAMP pins- - - - - - −0.3 V dc to 7.0 V dc SOFT START and CURRENT LIMIT/SD pins- - - - - - - −0.3 V dc to 6.0 V dc Clock output current - - - - - - - - - - - - - - - −5.0 mA Error amplifier output current - - - - - - - - - - 5.0 mA Soft start sink current - - - - - - - - - - - - - - 20 mA Oscillator charging current - - - - - - - - - - - - −5.0 mA Power dissipation (PD) - - - - - - - - - - - - - - 1.0 W 1/ 2/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C

Supply voltage range - - - - - - - - - - - - - - - 10 V dc to 30 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 16, 2021
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
December 3, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
April 16, 2019
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 9, 2017
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 7, 2012
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 30, 2010
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 3, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 14, 2007
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
July 19, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
June 8, 2000
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 7, 1997
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
October 5, 1995
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
June 2, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
May 3, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-87681 REV B
May 29, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 9, 1988
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 9, 1988
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement