DLA - SMD-5962-87681 REV C
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 3 May 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1825 High speed PWM controller 02 1825A High speed PWM controller 03 1825B High speed PWM controller
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E CDIP1-T16 or GDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier X CQCC2-N28B 28 Square leadless chip carrier with thermal pads
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC): Device type 01 - - - - - - - - - - - - - - - - - - - - 30 V dc Device types 02 and 03 - - - - - - - - - - - - - - - - 22 V dc DC output current, source or sink - - - - - - - - - - - - 0.5 A Pulse output current, source or sink (0.5 µs) - - - - - - 2.0 A Analog input voltage: NONINVERTING, INVERTING, and RAMP pins- - - - - - - - - −0.3 V dc to 7.0 V dc SOFT START and CURRENT LIMIT/SD pins- - - - - - - - - - −0.3 V dc to 6.0 V dc Clock output current - - - - - - - - - - - - - - - - - - −5.0 mA Error amplifier output current - - - - - - - - - - - - - 5.0 mA Soft start sink current - - - - - - - - - - - - - - - - - 20 mA Oscillator charging current - - - - - - - - - - - - - - - −5.0 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - 1.0 W 1/ 2/ Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C
Supply voltage range: Device type 01 - - - - - - - - - - - - - - - - - - - - 10 V dc to 30 V dc Device types 02 and 03 - - - - - - - - - - - - - - - - 12 V dc to 22 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History