ASME PTC 19.2

Part 2: Pressure Measurement Instruments and Apparatus

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1987
Status: inactive
Page Count: 145
scope:

The thermodynamic state of a simple fluid is specified by two independent properties. In experiments involving fluids, pressure is customarily selected as one of the properties to be measured. Pressure measurements are also important in systems involving flowing fluids as an indirect means of measuring velocity and flow rate.

Relevant static and dynamic pressures span a range of 1015 to 107 times atmospheric pressure. As such, and because of associated dynamic pressure-measurement problems, pressure-measurement systems vary greatly in complexity and include a large number of different devices.

This Section covers the definition of pressure, fundamental thermodynamic and fluid-mechanic concepts of pressure, pressure units and conversion among different units, pressure considerations in and pressure relations for flowing fluids, and the use of existing installed instrumentation in equipment tests.

Document History

October 29, 2010
Pressure Measurement Instruments and Apparatus Supplement
The methods for pressure measurement and the protocols used for data transmission are provided in this Supplement. Guidance is given for setting up the instrumentation and determining the uncertainty...
ASME PTC 19.2
January 1, 1987
Part 2: Pressure Measurement Instruments and Apparatus
The thermodynamic state of a simple fluid is specified by two independent properties. In experiments involving fluids, pressure is customarily selected as one of the properties to be measured....
January 1, 1987
Part 2: Pressure Measurement Instruments and Apparatus
This Instruments and Apparatus Supplement (PTC 19 Series) to the ASME Performance Test Codes provides information on instrumentation and associated procedures for tests involving measurement of...
July 1, 1964
PART 2 PRESSURE MEASUREMENT INSTRUMENTS AND APPARATUS
A description is not available for this item.

References

Advertisement