ASME PTC 19.2

PART 2 PRESSURE MEASUREMENT INSTRUMENTS AND APPARATUS

inactive
Buy Now
Organization: ASME
Publication Date: 1 July 1964
Status: inactive
Page Count: 59

Document History

October 29, 2010
Pressure Measurement Instruments and Apparatus Supplement
The methods for pressure measurement and the protocols used for data transmission are provided in this Supplement. Guidance is given for setting up the instrumentation and determining the uncertainty...
January 1, 1987
Part 2: Pressure Measurement Instruments and Apparatus
The thermodynamic state of a simple fluid is specified by two independent properties. In experiments involving fluids, pressure is customarily selected as one of the properties to be measured....
January 1, 1987
Part 2: Pressure Measurement Instruments and Apparatus
This Instruments and Apparatus Supplement (PTC 19 Series) to the ASME Performance Test Codes provides information on instrumentation and associated procedures for tests involving measurement of...
ASME PTC 19.2
July 1, 1964
PART 2 PRESSURE MEASUREMENT INSTRUMENTS AND APPARATUS
A description is not available for this item.

References

Advertisement