ETSI - PRETS 300 459

Satellite Earth Stations and Systems (SES); Network Control Facilities (NCF) for Maritime Mobile Earth Stations (MMESs) Operating in the 1,5/1,6 GHz and 11/12/14 GHz Bands Providing Low Bit Rate Data Communications (LBRDCs)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 9
scope:

This final draft European Telecommunication Standard (ETS) provides specifications for the standardization of the minimum required Network Control Facilities (NCF) characteristics for Maritime Mobile Earth Stations (MMESs) with both transmit and receive capabilities in order to ensure that the network operator is able to suppress and enable the transmissions from the MMESs. In particular, these facilities will allow certain interference situations, resulting from the emissions of interfering MMESs, to be terminated.

This ETS defines specifications for the control facilities in an MMES network operating Low Bit Rate Data Communications (LBRDCs), as defined in ETS 300 460 [1].

This ETS deals with specifications defined in order to protect other users of the frequency spectrum from unacceptable interference.

Document History

January 1, 1996
Satellite Earth Stations and Systems (SES); Network Control Facilities (NCF) for Maritime Mobile Earth Stations (MMESs) Operating in the 1,5/1,6 GHz and 11/12/14 GHz Bands Providing Low Bit Rate Data Communications (LBRDCs)
A description is not available for this item.
PRETS 300 459
January 1, 1996
Satellite Earth Stations and Systems (SES); Network Control Facilities (NCF) for Maritime Mobile Earth Stations (MMESs) Operating in the 1,5/1,6 GHz and 11/12/14 GHz Bands Providing Low Bit Rate Data Communications (LBRDCs)
This final draft European Telecommunication Standard (ETS) provides specifications for the standardization of the minimum required Network Control Facilities (NCF) characteristics for Maritime Mobile...
January 1, 1995
Satellite Earth Stations and Systems (SES); Network Control Facilities (NCF) for Maritime Mobile Earth Stations (MMESs) Operating in the 1,5/1,6 GHz and 11/12/14 GHz Bands Providing Low Bit Rate Data Communications (LBRDCs)
This European Telecommunication Standard (ETS) provides specifications for the standardization of the minimum required Network Control Facilities (NCF) characteristics for Maritime Mobile Earth...
Advertisement