ETSI - PRETS 300 459
Satellite Earth Stations and Systems (SES); Network Control Facilities (NCF) for Maritime Mobile Earth Stations (MMESs) Operating in the 1,5/1,6 GHz and 11/12/14 GHz Bands Providing Low Bit Rate Data Communications (LBRDCs)
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This European Telecommunication Standard (ETS) provides specifications for the standardization of the minimum required Network Control Facilities (NCF) characteristics for Maritime Mobile Earth Stations (MMESs) with both transmit and receive capabilities in order to ensure that the network operator is able to suppress and enable the transmissions from the MMESs. In particular, these facilities will allow certain interference situations, resulting from the emissions of interfering MMESs, to be terminated.
This ETS defines specifications for the control facilities in an MMES network operating Low Bit Rate Data Communications (LBRDCs), as defined in ETS 300 460 [1].
This ETS deals with specifications defined in order to protect other users of the frequency spectrum from unacceptable interference.
Document History