IEC 60603-2
Amendment 1 Connectors for Frequencies Below 3 MHz for Use with Printed Boards - Part 2: Detail Specification for Two-Part Connectors with Assessed Quality, for Printed Boards, for Basic Grid of 2,54 mm (0,1 in) with Common Mounting Features
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 August 2000 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
It also applies to style W two-part connectors which have ground planes added to type C connectors to provide additional ground required for frequencies above 3 MHz.
Document History
IEC 60603-2
August 1, 2000
Amendment 1 Connectors for Frequencies Below 3 MHz for Use with Printed Boards - Part 2: Detail Specification for Two-Part Connectors with Assessed Quality, for Printed Boards, for Basic Grid of 2,54 mm (0,1 in) with Common Mounting Features
It also applies to style W two-part connectors which have ground planes added to type C connectors to provide additional ground required for frequencies above 3 MHz.
September 1, 1995
Connectors for Frequencies Below 3 MHz for Use with Printed Boards - Part 2: Detail Specification for Two-Part Connectors with Assessed Quality, for Printed Boards, for Basic Grid of 2,54 mm (0,1 in) with Common Mounting Features
This International Standard applies to groups of related connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications (Styles B and C) to...