DIN EN 10263-4

Steel rod, bars and wire for cold heading and cold extrusion - Part 4: Technical delivery conditions for steels for quenching and tempering; English version of DIN EN 10263-4

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2002
Status: inactive
Page Count: 18
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

This Part of EN 10263 is applicable to round rod and round bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion and subsequent quenching and tempering

This Part of EN 10263 is complemented by EN 10263-1

Document History

February 1, 2018
Steel rod, bars and wire for cold heading and cold extrusion - Part 4: Technical delivery conditions for steels for quenching and tempering
This part of EN 10263 is applicable to round rod and round bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading, cold extrusion,...
DIN EN 10263-4
February 1, 2002
Steel rod, bars and wire for cold heading and cold extrusion - Part 4: Technical delivery conditions for steels for quenching and tempering; English version of DIN EN 10263-4
This Part of EN 10263 is applicable to round rod and round bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion and...

References

Advertisement