JEDEC JESD 82-13
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications
inactive
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 19 |
Document History
February 1, 2023
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700, and PC3200 DDR DIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTVN16859 13-bit to 26-bit SSTL_2 registered buffer for PC1600,...
May 1, 2005
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications
This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTVN16859 13-bit to 26-bit SSTL_2 registered buffer for PC1600,...
JEDEC JESD 82-13
November 1, 2004
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications
A description is not available for this item.