JEDEC JESD 82-13

Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 May 2005
Status: active
Page Count: 20
scope:

This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTVN16859 13-bit to 26-bit SSTL_2 registered buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM applications. The SSTVN16859 is a speed upgrade of the SSTV16859 (JESD82-4) for use in PC3200 DDR DIMMs. It is fully backward compatible with SSTV16859 for all speed grades.

Document History

February 1, 2023
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700, and PC3200 DDR DIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTVN16859 13-bit to 26-bit SSTL_2 registered buffer for PC1600,...
JEDEC JESD 82-13
May 1, 2005
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications
This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTVN16859 13-bit to 26-bit SSTL_2 registered buffer for PC1600,...
November 1, 2004
Definition of the SSTVN16859 2.5-2.6 V 13-Bit to 26-Bit SSTL_2 Registered Buffer for PC1600, PC2100, PC2700 and PC3200 DDR DIMM Applications
A description is not available for this item.
Advertisement