BSI - BS 5169
Specification for Fusion Welded Steel Air Receivers
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1992 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
Gives the design rules, methods of construction and inspection requirements for three classes of air receivers. It specifically excludes those vessels covered by the Simple Pressure Vessels Directive...
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
A description is not available for this item.
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
A description is not available for this item.
BS 5169
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
A description is not available for this item.
May 30, 1975
Specification for Fusion Welded Steel Air Receivers
Design rules and construction and inspection requirements for three classes of receiver. Maximum design pressures for Class I (unlimited), Class II (35 bar) and Class III (17.5 bar) vessels.