BSI - BS 5169

Specification for Fusion Welded Steel Air Receivers

inactive
Buy Now
Organization: BSI
Publication Date: 30 May 1975
Status: inactive
Page Count: 55
ICS Code (Gas cylinders): 23.020.35
scope:

Design rules and construction and inspection requirements for three classes of receiver. Maximum design pressures for Class I (unlimited), Class II (35 bar) and Class III (17.5 bar) vessels.

Document History

November 15, 1992
Specification for Fusion Welded Steel Air Receivers
Gives the design rules, methods of construction and inspection requirements for three classes of air receivers. It specifically excludes those vessels covered by the Simple Pressure Vessels Directive...
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
A description is not available for this item.
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
A description is not available for this item.
November 15, 1992
Specification for Fusion Welded Steel Air Receivers
A description is not available for this item.
BS 5169
May 30, 1975
Specification for Fusion Welded Steel Air Receivers
Design rules and construction and inspection requirements for three classes of receiver. Maximum design pressures for Class I (unlimited), Class II (35 bar) and Class III (17.5 bar) vessels.

References

Advertisement