AASHTO M 254

Standard Specification for Corrosion-Resistant Coated Dowel Bars

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2006
Status: inactive
Page Count: 4
scope:

This specification covers the materials, manufacture, and installation of coated dowel bars to be used where corrosion-resistant performance is essential and may be used in lieu of stainless or other approved noncorrosive metals. The dowel shall consist of a steel core covered by an organic coating.

The coated dowels shall be one of the two following types:

Type A-The coating material develops sufficiently low bond strength with concrete that a bond breaker is not required.

Type B-The coating material develops bond strength with concrete such that a bond breaker is required.The type of bond breaker used shall be as recommended by the coating manufacturer.

The values stated in SI units are to be regarded as the standard.

Document History

January 1, 2006
Standard Specification for Corrosion-Resistant Coated Dowel Bars
This specification covers the materials, manufacture, and installation of coated dowel bars to be used where corrosion-resistant performance is essential and may be used in lieu of stainless or other...
January 1, 2006
Standard Specification for Corrosion-Resistant Coated Dowel Bars
This specification covers the materials, manufacture, and installation of coated dowel bars to be used where corrosion-resistant performance is essential and may be used in lieu of stainless or other...
January 1, 2006
Standard Specification for Corrosion-Resistant Coated Dowel Bars
This specification covers the materials, manufacture, and installation of coated dowel bars to be used where corrosion-resistant performance is essential and may be used in lieu of stainless or other...
AASHTO M 254
January 1, 2006
Standard Specification for Corrosion-Resistant Coated Dowel Bars
This specification covers the materials, manufacture, and installation of coated dowel bars to be used where corrosion-resistant performance is essential and may be used in lieu of stainless or other...
January 1, 2006
Standard Specification for Corrosion-Resistant Coated Dowel Bars
This specification covers the materials, manufacture, and installation of coated dowel bars to be used where corrosion-resistant performance is essential and may be used in lieu of stainless or other...
January 1, 1977
Standard Specification for Corrosion Resistant Coated Dowel Bars
A description is not available for this item.
January 1, 1977
Standard Specification for Corrosion Resistant Coated Dowel Bars
A description is not available for this item.
January 1, 1977
Standard Specification for Corrosion Resistant Coated Dowel Bars
A description is not available for this item.
January 1, 1977
Standard Specification for Corrosion Resistant Coated Dowel Bars
A description is not available for this item.
January 1, 1977
Standard Specification for Corrosion Resistant Coated Dowel Bars
A description is not available for this item.

References

Advertisement