IEEE 1428

Guide for Installation Methods for Fiber-Optic Cables in Electric Power Generating Stations and in Industrial Facilities

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 15 November 2004
Status: active
Page Count: 31
scope:

This guide is intended for cables designed for use in power generating stations and industrial facilities, in both the outside plant environment and indoor applications-the latter with adequate consideration for requirements of the National Electrical Code® (NEC®) (NFPA 701).

It is not the intention of this guide to establish requirements for cables designed for installation in a highvoltage environment, such as optical ground wire and all-dielectric, self supporting. These applications are covered by other IEEE documents (IEEE Std 1138TM and IEEE Std 12229TM).

Purpose

This document is intended to provide guidance for the selection, application, and installation of fiber-optic cable in power generating plants and industrial facilities. The selection and application of fiber-optic cable in these facilities differ in many respects from conventional telecommunications and local area network (LAN) installations. Those issues, which require special consideration, are identified and discussed.

1 For information on references, see Clause 2.

Document History

IEEE 1428
November 15, 2004
Guide for Installation Methods for Fiber-Optic Cables in Electric Power Generating Stations and in Industrial Facilities
This guide is intended for cables designed for use in power generating stations and industrial facilities, in both the outside plant environment and indoor applications-the latter with adequate...

References

Advertisement