DOD - SMD 5962-96504

MICROCIRCUIT, LINEAR, 1 A STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 November 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LM2595 1 A step-down voltage regulator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VS) ..................................... 45 V ON/OFF pin input voltage ................................ −0.3 ≤ VS≤ +25 V Feedback pin voltage .................................... −0.3 ≤ VS ≤ +25 V Output voltage to ground (steady state) ................. −1 V Storage temperature range ............................... −65°C to +150°C Maximum power dissipation (PD) .......................... Internally limited Lead temperature (soldering, 10 seconds) ................ +260°C Junction temperature (TJ) ............................... +150°C Thermal resistance, junction-to-case (θJC) .............. 5°C/W Thermal resistance, junction-to-ambient (θJA) ........... 75°C/W still air 35°C/W 500 LFPM

Supply voltage (VS) ..................................... 4.5 V to 40 V Ambient operating temperature range (TA) ................ −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 13, 2010
MICROCIRCUIT, LINEAR, 1 A STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96504
November 27, 1996
MICROCIRCUIT, LINEAR, 1 A STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement