DS/EN 300403-3 V1.3.1

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification

inactive
Organization: DS
Publication Date: 15 July 2001
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1) protocol signalling network layer for circuit-mode basic call control as specified in EN 300 403-1 [5] and EN 300 403-2 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [56]. The supplier of an implementation that is claimed to conform to EN 300 403-1 [5] and EN 300 403-2 [6] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

October 28, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1)...
DS/EN 300403-3 V1.3.1
July 15, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1)...
August 14, 1998
European Telecommunications Standards Institute Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) protocol - Signalling network layer for circuit-mode basic call control - Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
This third part of EN 300 403 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No....
Advertisement