DS/EN 300403-3 V1.4.1

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 28 October 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1) protocol signalling network layer for circuit-mode basic call control as specified in ETS 300 403-1 [1] and ETS 300 403-2 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4]. Both the packet communication procedures (see clause 6 of ETS 300 403-1 [1]) and the User Signalling Bearer Service (USBS) procedures (see clause 7 of ETS 300 403-1 [1]) are excluded from this PICS proforma.

Document History

DS/EN 300403-3 V1.4.1
October 28, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1)...
July 15, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1)...
August 14, 1998
European Telecommunications Standards Institute Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) protocol - Signalling network layer for circuit-mode basic call control - Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
This third part of EN 300 403 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No....
Advertisement