FORD - ESB-M33J100-A2
ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR, REDUCED VISCOSITY
inactive
| Organization: | FORD |
| Publication Date: | 23 October 1990 |
| Status: | inactive |
| Page Count: | 18 |
scope:
1. SCOPE
The materials defined by these specifications are low volatile organic compound (VOC) modified thermosetting acrylic resins which are pigmented to yield a colored, glossy, durable enamel suitable for exterior use.
Document History
March 26, 2012
ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR, REDUCED VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are low volatile organic compound (VOC) modified thermosetting acrylic resins which are pigmented to yield a colored, glossy, durable enamel suitable for...
ESB-M33J100-A2
October 23, 1990
ENAMEL, ACRYLIC, HIGH SOLIDS, LOW VOC, EXTERIOR, REDUCED VISCOSITY
1. SCOPE The materials defined by these specifications are low volatile organic compound (VOC) modified thermosetting acrylic resins which are pigmented to yield a colored, glossy, durable enamel...