DS 411

Code of Practice for the structural use of concrete

inactive
Organization: DS
Publication Date: 3 March 1999
Status: inactive
Page Count: 111
ICS Code (Concrete structures): 91.080.40
scope:

This standard applies to concrete structures with density greater than 2,000 kg/m3 based on Portland Cement and natural and washed aggregates. It applies to structures, plain and reinforced concrete with prestressting and/or reinforcing steel.

Document History

July 6, 2007
Code of Practice for the structural use of concrete
This standard applies to concrete structures with density greater than 2,000 kg/m3 based on Portland Cement and natural and washed aggregates. It applies to structures, plain and reinforced concrete...
February 2, 2007
Corrigendum to supplement No. 2 to DS 411, Code of Practice for the structural use of concrete
Changes of DS 411:1999 section 6.2.6 concerning anchoring of reinforcement and section 6.2.5.4 lateral buckling and local plate buckling.
June 9, 2006
Supplement No. 3 to DS 411:1999, Code of Practice for the structural use of concrete
This amendment covers chapter 5.
November 10, 2005
Supplement No. 2 to DS 411, Code of Practice for the structural use of concrete
Changes of DS 411:1999 section 6.2.6 concerning anchoring of reinforcement and section 6.2.5.4 lateral buckling and local plate buckling.
May 10, 2004
DS 411 Annex D - Code of Practice for the structural use of lightweight aggregate concrete with closed structure
DS 411, Annex D is applicable for the structural use of concrete structures with a lightweight aggregate concrete structure and a dry densitet less than 2000 kg/m3.
May 10, 2004
Supplement No. 1 to DS 411, Code of Practice for the structural use of concrete
This supplement contains changes to DS 411 due to introduction of DS 206-1 and DS 2426 which replaces DS 481 Concrete - Materials; a new Annex D, Structures of lighwhtweight aggregate with closed...
June 3, 2003
Code of Practice for the Structural use of Concrete
This standard applies to structures, inside the normal field of experience, of concrete with density greater than 2,000 kg/m3 based on Portland Cement. It deals with plain or reinforced concrete and...
February 15, 2002
Code of Practice for the structural use of concrete
This standard applies to concrete structures with density greater than 2,000 kg/m3 based on Portland Cement and natural and washed aggregates. It applies to structures, plain and reinforced concrete...
December 21, 2001
Code of Practice for the Structural use of Concrete
This standard applies to structures, inside the normal field of experience, of concrete with density greater than 2,000 kg/m3 based on Portland Cement. It deals with plain or reinforced concrete and...
DS 411
March 3, 1999
Code of Practice for the structural use of concrete
This standard applies to concrete structures with density greater than 2,000 kg/m3 based on Portland Cement and natural and washed aggregates. It applies to structures, plain and reinforced concrete...
March 1, 1994
Code of Practice for the structural use of concrete
This standard applies to structures, inside the normal field of experience, of concrete with density greater than 2,000 kg/m3 based on Portland Cement. It deals with plain or reinforced concrete and...
January 1, 1984
Code of Practice for the structural use of concrete
This standard applies to structures, inside the normal field of experience, of concrete with density greater than 2,000 kg/m3 based on Portland Cement. It deals with plain or reinforced concrete and...
Advertisement