MODUK - DEF STAN 93-111

Fibre Reinforced Polymer Composite for Ballistic Protection Purposes

inactive
Organization: MODUK
Publication Date: 31 March 2004
Status: inactive
Page Count: 24
scope:

This Defence Standard specifies requirements for fibre reinforced polymer composite, in nominal thicknesses ranging from 7.00mm to 28.00mm, for ballistic protection purposes in military equipment. The laminates are suitable for fabrication during equipment build or refit.

NOTE: Where material outside the 7-28mm range is to be supplied then the customer and supplier shall agree an appropriate ballistic test criteria. 

This Defence Standard covers two grades of composite. The first grade is purely for ballistic protection. The second grade has, in addition to ballistic protection performance, minimum mechanical properties to allow it to be employed in load bearing applications. 

The material is deployed in safety critical applications where ballistic performance is a requirement. The manufacturer shall demonstrate compliance with the requirement before supplying to this standard.

Document History

October 14, 2019
Thermoset and Glass Fibre Reinforced Polymer Composite for Ballistic Protection Purposes
This Defence Standard specifies requirements for Thermoset and Glass Fibre Reinforced Composites, in nominal thicknesses ranging from 7 mm to 28 mm, for ballistic protection purposes in military...
DEF STAN 93-111
March 31, 2004
Fibre Reinforced Polymer Composite for Ballistic Protection Purposes
This Defence Standard specifies requirements for fibre reinforced polymer composite, in nominal thicknesses ranging from 7.00mm to 28.00mm, for ballistic protection purposes in military equipment....

References

Advertisement