IEEE C62.34

Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)

inactive
Buy Now
Organization: IEEE
Publication Date: 10 December 1996
Status: inactive
Page Count: 21
scope:

This standard applies to surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz). Low-voltage surge-protective devices (secondary arresters) are intended to be connected at locations between, and including, the secondary terminals of the distribution transformer and the main service entrance panel. Surge-protective devices limit transient overvoltages by diverting surge current and subsequently automatically interrupting the passage of follow current.

 

Document History

September 28, 2017
Test Methods and Performance of Low-Voltage (1000 V rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V root-mean-squared [rms] and less, frequency between 48 Hz and 62 Hz) and intended to...
December 10, 1996
Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
A description is not available for this item.
IEEE C62.34
December 10, 1996
Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
This standard applies to surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz). Low-voltage surge-protective...

References

Advertisement