IEEE - C62.34
Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
inactive
| Organization: | IEEE |
| Publication Date: | 10 December 1996 |
| Status: | inactive |
| Page Count: | 20 |
Document History
September 28, 2017
Test Methods and Performance of Low-Voltage (1000 V rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V root-mean-squared [rms] and less, frequency between 48 Hz and 62 Hz) and intended to...
C62.34
December 10, 1996
Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
A description is not available for this item.
December 10, 1996
Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
This standard applies to surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz). Low-voltage surge-protective...