CSA - ISO/IEC ISP 10609-5-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 5: Definition of Profiles TB1111/TB1121
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 16 |
scope:
General
This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI)
This part of ISO/IEC ISP 10609 is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available.
This part of ISO/IEC ISP 10609 specifies the definition of Profiles TB1111 /TB1121. The TB1111 /TB1121 are profiles in the TB group which uses Transport protocol classes 0, 2 and 4.
Position of Profiles within the Taxonomy
This part of ISO/IEC ISP 10609 covers the taxonomy elements identified as "TB, TC, TD and TE" in the "Directory of Profiles and ISPs" contained in ISO/IEC/TR 10000-2. This part of ISO/IEC ISP 10609 specifies the definition of Profiles TB 1111/TB1121.
These profiles may be combined with any A-profile at the A/T bounday.
Document History