CSA - ISO/IEC ISP 10609-5-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 5: Definition of Profiles TB1111/TB1121

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 16
scope:

General

This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available.

This part of ISO/IEC ISP 10609 specifies the definition of Profiles TB1111 /TB1121. The TB1111 /TB1121 are profiles in the TB group which uses Transport protocol classes 0, 2 and 4.

Position of Profiles within the Taxonomy

This part of ISO/IEC ISP 10609 covers the taxonomy elements identified as "TB, TC, TD and TE" in the "Directory of Profiles and ISPs" contained in ISO/IEC/TR 10000-2. This part of ISO/IEC ISP 10609 specifies the definition of Profiles TB 1111/TB1121.

These profiles may be combined with any A-profile at the A/T bounday.

Document History

January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 5: Definition of Profiles TB1111/TB1121
General This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which...
ISO/IEC ISP 10609-5-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 5: Definition of Profiles TB1111/TB1121
General This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which...
Advertisement