FORD ESB-M1C203-A

GREASE, INORGANIC GEL - SYNTHETIC HYDROCARBON OIL - NLGI #1

inactive
Buy Now
Organization: FORD
Publication Date: 7 March 1984
Status: inactive
Page Count: 3
scope:

1. SCOPE:

The material defined by this specification is an inorganically-gelled grease blended with a high viscosity synthetic hydrocarbon isoparaffinic oil. This grease is mildly thixotropic, and becomes semi-fluid on agitation, but returns to the gelled state when energy input ceases. The lubricant operating temperatures range from -29 to +121 °C.

Document History

February 19, 2004
GREASE, INORGANIC GEL - SYNTHETIC HYDROCARBON OIL - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an inorganically-gelled grease blended with a high viscosity synthetic hydrocarbon isoparaffinic oil. This grease is mildly thixotropic, and...
FORD ESB-M1C203-A
March 7, 1984
GREASE, INORGANIC GEL - SYNTHETIC HYDROCARBON OIL - NLGI #1
1. SCOPE: The material defined by this specification is an inorganically-gelled grease blended with a high viscosity synthetic hydrocarbon isoparaffinic oil. This grease is mildly thixotropic, and...

References

Advertisement